T4560 PH1详情
C.K T4560 PH1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
steel
Kind of bit
Phillips
Mounting
1/4" (C6,3mm)
Screwdriver bit features
Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy
Gross weight
4.3g
Bit size
PH1
Overall length
25mm
工具的类型
screwdriver bit
0个相似型号
T4560 PH1拓展信息
T4502
C.K
T4517
C.K
T4519
C.K
T4820SL30 -AS
C.K
T4560 PH2L
C.K
T4560 TXTP10
C.K
T4560 TX08
C.K
T4560 PZ3LD
C.K
T4560 PH2D
C.K
T4560 PZ1L
C.K








哦! 它是空的。