T4718ESD 08详情
C.K T4718ESD 08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Torx® with protection
Version
ESD
Manufacturer series
Triton ESD
Blade length
70mm
Blade material
chrome vanadium molybdenum steel
Gross weight
29.5g
Bit size
T8H
Overall length
150mm
工具的类型
screwdriver
0个相似型号
T4718ESD 08拓展信息
T49125-040
C.K
T4411 11
C.K
T4411 14
C.K
T49125-030
C.K
T4411 13
C.K
T4411 08
C.K
T4411 20
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。