T4722-2250详情
C.K T4722-2250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Phillips
Manufacturer series
Triton XLS
Blade length
250mm
Blade material
steel
Gross weight
124.6g
Bit size
PH2
Overall length
358mm
工具的类型
screwdriver
0个相似型号
T4722-2250拓展信息








哦! 它是空的。