T4723-2详情
C.K T4723-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Pozidriv®
Manufacturer series
Triton XLS
Blade length
100mm
Blade material
steel
Gross weight
91.6g
Bit size
PZ2
Overall length
211mm
工具的类型
screwdriver
0个相似型号
T4723-2拓展信息
T4411 20
C.K
T4411 11
C.K
T4411 14
C.K
T49125-030
C.K
T4582ESD
C.K
T49125-055
C.K
T49125-040
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。