T4810 10详情
C.K T4810 10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
slot
Manufacturer series
HD Classic
Blade length
250mm
Blade material
chrome vanadium steel
Gross weight
278.7g
Bit size
SL 10
Overall length
380mm
工具的类型
screwdriver
0个相似型号
T4810 10拓展信息
T4411 20
C.K
T4411 11
C.K
T4411 14
C.K
T49125-030
C.K
T4582ESD
C.K
T49125-055
C.K
T49125-040
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。