T4812 0详情
C.K T4812 0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Phillips
Manufacturer series
HD Classic
Blade length
65mm
Blade material
chrome vanadium steel
Gross weight
27.6g
Bit size
PH0
Overall length
130mm
工具的类型
screwdriver
0个相似型号
T4812 0拓展信息
T4411 20
C.K
T4411 11
C.K
T4411 14
C.K
T49125-030
C.K
T4582ESD
C.K
T49125-055
C.K
T49125-040
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。