T4812 4详情
C.K T4812 4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Phillips
Manufacturer series
HD Classic
Blade length
200mm
Blade material
chrome vanadium steel
Gross weight
257.4g
Bit size
PH4
Overall length
320mm
工具的类型
screwdriver
0个相似型号
T4812 4拓展信息
T49125-040
C.K
T4411 11
C.K
T4411 14
C.K
T49125-030
C.K
T4411 13
C.K
T4411 08
C.K
T4411 20
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。