T4813 1详情
C.K T4813 1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Pozidriv®
Manufacturer series
HD Classic
Blade length
80mm
Blade material
chrome vanadium steel
Gross weight
57.57g
Bit size
PZ1
Overall length
170mm
工具的类型
screwdriver
0个相似型号
T4813 1拓展信息
T4411 20
C.K
T4411 11
C.K
T4411 14
C.K
T49125-030
C.K
T4582ESD
C.K
T49125-055
C.K
T49125-040
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。