T4813 3详情
C.K T4813 3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Pozidriv®
Manufacturer series
HD Classic
Blade length
150mm
Blade material
chrome vanadium steel
Gross weight
158.3g
Bit size
PZ3
Overall length
260mm
工具的类型
screwdriver
0个相似型号
T4813 3拓展信息
T49125-040
C.K
T4411 11
C.K
T4411 14
C.K
T49125-030
C.K
T4411 13
C.K
T4411 08
C.K
T4411 20
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。