T4814 25详情
C.K T4814 25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
slot
Manufacturer series
HD Classic Stubby
Blade length
25mm
Blade material
chrome vanadium steel
Gross weight
55.9g
Bit size
SL 6,5
Overall length
85mm
工具的类型
screwdriver
0个相似型号
T4814 25拓展信息
T49125-040
C.K
T4411 11
C.K
T4411 14
C.K
T49125-030
C.K
T4411 13
C.K
T4411 08
C.K
T4411 20
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。