T4815 2详情
C.K T4815 2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Phillips
Manufacturer series
HD Classic Stubby
Blade length
25mm
Blade material
chrome vanadium steel
Gross weight
55.1g
Bit size
PH2
Overall length
85mm
工具的类型
screwdriver
0个相似型号
T4815 2拓展信息
T49125-040
C.K
T4411 11
C.K
T4411 14
C.K
T49125-030
C.K
T4411 13
C.K
T4411 08
C.K
T4411 20
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。