T4816 1详情
C.K T4816 1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Pozidriv®
Manufacturer series
HD Classic Stubby
Blade length
25mm
Blade material
chrome vanadium steel
Gross weight
51.7g
Bit size
PZ1
Overall length
85mm
工具的类型
screwdriver
0个相似型号
T4816 1拓展信息
T4411 20
C.K
T4411 11
C.K
T4411 14
C.K
T49125-030
C.K
T4582ESD
C.K
T49125-055
C.K
T49125-040
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。