T4821MOD2详情
C.K T4821MOD2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of screwdriver1
torque
Kind of screwdriver
insulated
Kind of bit
MOD
Conform to the norm1
VDE
Conform to the norm
IEC 60900
Blade material
steel
Max. operating voltage
1kV AC
Tools application
for electricians
Gross weight
36.9g
Bit size
2
Overall length
170mm
工具的类型
screwdriver
T4821MOD2拓展信息
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K








哦! 它是空的。