T4875X ESD 1详情
C.K T4875X ESD 1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Pozidriv®
Kind of screwdriver
precision
Version
ESD
Manufacturer series
Xonic ESD
Blade length
60mm
Blade material
chrome vanadium molybdenum steel
Gross weight
27.4g
Bit size
PZ1
Overall length
160mm
工具的类型
screwdriver
T4875X ESD 1拓展信息
C.K
C.K
C.K
C.K
C.K
C.K
C.K
C.K
C.K
C.K








哦! 它是空的。