T4877X 07详情
C.K T4877X 07重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Torx®
Kind of screwdriver
precision
Manufacturer series
PRECISION
Blade length
50mm
Blade material
chrome vanadium molybdenum steel
Gross weight
18.1g
Bit size
TX07
Overall length
150mm
工具的类型
screwdriver
0个相似型号
T4877X 07拓展信息
T49125-040
C.K
T4411 11
C.K
T4411 14
C.K
T49125-030
C.K
T4411 13
C.K
T4411 08
C.K
T4411 20
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。