T4880X 256详情
C.K T4880X 256重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
slot
Kind of screwdriver
precision
Manufacturer series
PRECISION
Blade length
60mm
Blade material
chrome vanadium molybdenum steel
Gross weight
14.8g
Bit size
SL 2,5
Overall length
160mm
工具的类型
screwdriver
0个相似型号
T4880X 256拓展信息
T4411 20
C.K
T4411 11
C.K
T4411 14
C.K
T49125-030
C.K
T4582ESD
C.K
T49125-055
C.K
T49125-040
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。