T49117-30详情
C.K T49117-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Torx®
Manufacturer series
Dextro
Blade length
110mm
Blade material
chrome vanadium molybdenum steel
Gross weight
97.7g
Bit size
TX30
Overall length
230mm
工具的类型
screwdriver
0个相似型号
T49117-30拓展信息
T49125-040
C.K
T4411 11
C.K
T4411 14
C.K
T49125-030
C.K
T4411 13
C.K
T4411 08
C.K
T4411 20
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。