T4925PZ1详情
C.K T4925PZ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Pozidriv®
Kind of screwdriver
insulated
Blade material
steel
Conform to the norm1
VDE
Conform to the norm
IEC 60900
Tools application
for electricians
Related items
T4925
Tools features1
hardened
Tools features
blackened tool
Max. operating voltage
1kV AC
Gross weight
31.2g
Bit size
PZ1
Overall length
130mm
工具的类型
interchangeable blade
T4925PZ1拓展信息








哦! 它是空的。