T4925S35详情
C.K T4925S35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
slot
Kind of screwdriver
insulated
Blade material
steel
Conform to the norm1
VDE
Conform to the norm
IEC 60900
Tools application
for electricians
Related items
T4925
Tools features1
hardened
Tools features
blackened tool
Max. operating voltage
1kV AC
Gross weight
28.9g
Bit size
SL 3,5
Overall length
150mm
工具的类型
interchangeable blade
T4925S35拓展信息
C.K
C.K
C.K
C.K
C.K
C.K
C.K
C.K
C.K
C.K








哦! 它是空的。