T4987 2详情
C.K T4987 2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Gross weight
149.3g
Blade material
chrome vanadium steel
Blade length
250mm
Manufacturer series
HD Classic
Kind of bit
Pozidriv®
Bit size
PZ2
Overall length
360mm
工具的类型
screwdriver
0个相似型号
T4987 2拓展信息
T49125-055
C.K
T49125-040
C.K
T4411 13
C.K
T4411 08
C.K
T4411 20
C.K
T4411 11
C.K
T4411 14
C.K
T4925S45
C.K
T4925MOD2
C.K
T4925MOD1
C.K








哦! 它是空的。