ZMA03A150L08KC详情
C&K ZMA03A150L08KC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks, 1 Day
Manufacturer Part Number
583002
Manufacturer
PILZ
Itar Registered
Unavailable
ECCN
EAR99
Harmonized Code
8536509040
Factory Pack QuantityFactory Pack Quantity
100
Illuminated
Non-Illuminated
Brand
C&K
Package Description
ROHS COMPLIANT
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
C & K COMPONENTS INC
Risk Rank
5.76
Manufacturer Series
ZMA
JESD-609代码
e4
端子表面处理
Silver (Ag)
子类别
Switches
Reach合规守则
compliant
开关类型
SNAP ACTING/LIMIT SWITCH
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
ZMA03A150L08KC拓展信息
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K








哦! 它是空的。