ZMAG00080L08PC详情
C&K ZMAG00080L08PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Manufacturer Part Number
ZMAG00080L08PC
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
C & K COMPONENTS INC
Risk Rank
5.76
Manufacturer Series
ZMA
Harmonized Code
8536509040
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
100
Illuminated
Non-Illuminated
Brand
C&K
子类别
Switches
Reach合规守则
compliant
开关类型
SNAP ACTING/LIMIT SWITCH
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
ZMAG00080L08PC拓展信息
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K








哦! 它是空的。