C&K Components 7101J5V6BE1
- 收藏
- 对比
7101J5V6BE1
374-7101J5V6BE1
摇臂开关
--
大陆
立即发货

7101J5V6BE1 datasheet pdf and Rocker Switches product details from C&K Components stock available at utmel
1最小包装量--
7101J5V6BE1详情
C&K Components 7101J5V6BE1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold/Nickel
房屋材料
N/A/Stainless Steel
执行器材料
Nylon
Operating Temperature Max Deg. C
85C
Switch Configuration
ON None ON
Operating Temp Range
-30C to 85C
Actuator Style
Rocker
Contact Materials
Copper Alloy
Operating Temperature Min Deg. C
-30C
AC Voltage Rating (Max)
20
Pole Throw Configuration
单刀双掷
DC Voltage Rating (Max)
20
包装
Bulk
照明类型
不需要
端子类型
PC引脚
7101J5V6BE1拓展信息
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K







哦! 它是空的。