C&K Components ZMA00A080P00LC
- 收藏
- 对比
ZMA00A080P00LC
374-ZMA00A080P00LC
快动,限位开关
--
大陆
立即发货

ZMA00A080P00LC datasheet pdf and Snap Action, Limit Switches product details from C&K Components stock available at utmel
1最小包装量--
ZMA00A080P00LC详情
C&K Components ZMA00A080P00LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Actuator Style
销钉柱塞
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
PCB 安装
Manufacturer
C&K Switches
Illuminated
Non-Illuminated
Brand
C&K
终端
Left-footed, PC Thru-hole
子类别
Switches
终端样式
Solder Pin, Right Angle
电路
单刀双掷
操作力
2.82 oz
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
ZMA00A080P00LC拓展信息
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K
C&K







哦! 它是空的。