CIH22110详情
CLIFF CIH22110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Silicone
Nominal voltage
30V
Reading category
第一类
Type A
4 mm plug
Plug features
Insulated,Straight
Type B
Terminals
Factory colour
Black
类型
CIH22110
0个相似型号
CIH22110拓展信息
CP299903
CLIFF
212889
CLIFF
212886
CLIFF
TPP/1
CLIFF
FCR19506RB
CLIFF
FCR19505RB
CLIFF
FCR7941
CLIFF
FCR7940
CLIFF
CP303095X
CLIFF
CP303090
CLIFF








哦! 它是空的。