CL159740详情
CLIFF CL159740重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Screws
Manufacturer part #
CL159740
Nominal current
30A
Material (details)
Nickel
Content
1pc(s)
Nominal current - rounded value
30A
Insulation type
Insulated
Factory colour
Green
RoHS
Non-Compliant
类型
CL 159740
颜色
Green
额定电流
30 A
CL159740拓展信息








哦! 它是空的。