CL1730详情
CLIFF CL1730重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Dim
(Ø) 9.25 mm
(Ø)
9.25mm
Suitable for
K21 rotary knob
Content
1pc(s)
Factory colour
Black
RoHS
Non-Compliant
类型
CL1730
颜色
Black
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
达到SVHC
无SVHC
CL1730拓展信息
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF








哦! 它是空的。