CL1732详情
CLIFF CL1732重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Dim
(Ø) 9.25 mm
(Ø)
9.25mm
Suitable for
K21 rotary knob
Content
1pc(s)
Factory colour
White
RoHS
Non-Compliant
类型
CL1732
颜色
White
达到SVHC
无SVHC
0个相似型号
CL1732拓展信息
CL1732详情
CLIFF CL1732重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Dim
(Ø) 9.25 mm
(Ø)
9.25mm
Suitable for
K21 rotary knob
Content
1pc(s)
Factory colour
White
RoHS
Non-Compliant
类型
CL1732
颜色
White
达到SVHC
无SVHC
CL1732拓展信息