CL19211详情
CLIFF CL19211重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector
AC supply
Connector
socket
Kind of connector
male
Connector variant
C14 (E)
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (2 holes)
Electrical mounting
THT
Connector series
MS-1
Gross weight
5g
Certificates
RoHS compliant
Terminal pitch
9.1mm
Current rating
10A
Rated voltage
250V AC
CL19211拓展信息








哦! 它是空的。