CLV0798A-L详情
CLIFF CLV0798A-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
0 - 0
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
1
Rated control supply voltage at AC 60 Hz
0 - 0
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
Number of auxiliary contacts as normally closed contact
1
0个相似型号
CLV0798A-L拓展信息








哦! 它是空的。