CP299832详情
CLIFF CP299832重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector accessories
socket gasket with dust cap
Connector series
SLIM
Connector variant
flat
Colour
black
Mounting holes pitch
29mm
Gasket material
silicone
Gross weight
10g
Certificates
RoHS compliant
0个相似型号
CP299832拓展信息








哦! 它是空的。