CP30200GXW详情
CLIFF CP30200GXW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Body material
plastic
Type of transition
coupler
Cable/adapter structure1
HDMI插座
Cable/adapter structure
both sides
Case
XLR standard
Mounting holes pitch
19x24mm
Connector series
FT
Mechanical mounting1
plain screw hole
Mechanical mounting
flange (2 holes)
Body colour
white
Gross weight
9.187g
Certificates
RoHS compliant
CP30200GXW拓展信息








哦! 它是空的。