CP30207N详情
CLIFF CP30207N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
plastic
Type of transition
adapter
Cable/adapter structure1
USB B socket
Cable/adapter structure
USB A socket
Connector series
FT
Mechanical mounting1
for panel mounting
Mechanical mounting
countersunk screw hole
Version
USB 2.0
Mounting holes pitch
19x24mm
Body colour
black
Case
XLR standard
Gross weight
12.7g
Certificates
RoHS compliant
CP30207N拓展信息
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF








哦! 它是空的。