CP30214详情
CLIFF CP30214重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer part #
CP30214
Content
1pc(s)
Connector standard
LC Duplex MM
Bore Ø
24mm
Case material
Plastic
Type A
LC socket
Type B
LC plug
Factory colour
Black
类型
CP30214
特征
for countersunk screws,unshielded enclosure
宽度
26mm
长度
31mm
CP30214拓展信息
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF








哦! 它是空的。