CP30233M详情
CLIFF CP30233M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
metal
Type of transition
coupler
Connector series
FT
Mounting holes pitch
19x24mm
Mechanical mounting
flange (2 holes),
Body colour
silver
Case
XLR standard
Gross weight
20 g
0个相似型号
CP30233M拓展信息








哦! 它是空的。