CP30233M3B详情
CLIFF CP30233M3B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
metal
Type of transition
coupler
Connector series
FT
Mounting holes pitch
19x24mm
Mechanical mounting
flange (2 holes),
Body colour
black
Case
XLR standard
Fastening thread
M3
Gross weight
20 g
0个相似型号
CP30233M3B拓展信息








哦! 它是空的。