FC6130详情
CLIFF FC6130重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver Plated Contacts
Connections
Soldering
Manufacturer part #
FC6130
Seal type
Push
Content
1pc(s)
Factory colour
Silver
类型
FC6130
性别
Plug
0个相似型号
FC6130拓展信息
FC6130详情
CLIFF FC6130重要参数规格及、参数值,及相似型号如下:
触点镀层
Silver Plated Contacts
Connections
Soldering
Manufacturer part #
FC6130
Seal type
Push
Content
1pc(s)
Factory colour
Silver
类型
FC6130
性别
Plug
FC6130拓展信息