FC6140详情
CLIFF FC6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver Plated Contacts
Connections
Soldering
Manufacturer part #
FC6140
Seal type
Push
Content
1pc(s)
Factory colour
Silver
类型
FC6140
性别
Socket
0个相似型号
FC6140拓展信息
FC6140详情
CLIFF FC6140重要参数规格及、参数值,及相似型号如下:
触点镀层
Silver Plated Contacts
Connections
Soldering
Manufacturer part #
FC6140
Seal type
Push
Content
1pc(s)
Factory colour
Silver
类型
FC6140
性别
Socket
FC6140拓展信息