FC68131详情
Cliff FC68131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin over Nickel Plated Contacts
Manufacturer Part Number
FC68131
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
CLIFF ELECTRONIC COMPONENTS LTD
Risk Rank
1.55
Connections
Print
Manufacturer part #
FC68131
Content
1pc(s)
Factory colour
Black
类型
FC68131
性别
Jack
Reach合规守则
unknown
引脚直径
3.5mm
FC68131拓展信息








哦! 它是空的。