FM686832详情
CLIFF FM686832重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Connections
Solder bucket
Manufacturer part #
FM686832
(Ø)
19.5mm
Content
1pc(s)
Factory colour
Black
Contact Materials
Brass
类型
FM686832
长度
23mm
0个相似型号
FM686832拓展信息
FM686832详情
CLIFF FM686832重要参数规格及、参数值,及相似型号如下:
触点镀层
Gold
Connections
Solder bucket
Manufacturer part #
FM686832
(Ø)
19.5mm
Content
1pc(s)
Factory colour
Black
Contact Materials
Brass
类型
FM686832
长度
23mm
FM686832拓展信息