CML Innovative Technologies CMDA33CW15D13L
- 收藏
- 对比
CMDA33CW15D13L
491-CMDA33CW15D13L
无类别的
--
大陆
立即发货

CMDA33CW15D13L datasheet pdf and Unclassified product details from CML Innovative Technologies stock available at utmel
1最小包装量--
CMDA33CW15D13L详情
CML Innovative Technologies CMDA33CW15D13L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
电阻
768 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
CMDA33CW15D13L拓展信息







哦! 它是空的。