CML Innovative Technologies CMX469AE3
- 收藏
- 对比
CMX469AE3
491-CMX469AE3
无类别的
--
大陆
立即发货

CMX469AE3 datasheet pdf and Unclassified product details from CML Innovative Technologies stock available at utmel
1最小包装量--
CMX469AE3详情
CML Innovative Technologies CMX469AE3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Degree of protection (IP)
IP65
Explosion-tested version
无
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
32
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
90°-elbow
CMX469AE3拓展信息







哦! 它是空的。