CML Innovative Technologies CMX469AP6
- 收藏
- 对比
CMX469AP6详情
CML Innovative Technologies CMX469AP6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
22
Manufacturer Part Number
CMX469AP6
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MX COM INC
Part Package Code
DIP
Package Description
,
Risk Rank
5.69
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
引脚数量
22
JESD-30代码
R-PDIP-T22
资历状况
不合格
通信IC类型
MODEM
CMX469AP6拓展信息
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies








哦! 它是空的。