CML Innovative Technologies CMX644AD4
- 收藏
- 对比
CMX644AD4
491-CMX644AD4
无类别的
--
大陆
立即发货

CMX644AD4 datasheet pdf and Unclassified product details from CML Innovative Technologies stock available at utmel
1最小包装量--
CMX644AD4详情
CML Innovative Technologies CMX644AD4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
13
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
24
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CMX644AD4拓展信息







哦! 它是空的。