CML Innovative Technologies CMX644AP4
- 收藏
- 对比
CMX644AP4
491-CMX644AP4
无类别的
--
大陆
立即发货

CMX644AP4 datasheet pdf and Unclassified product details from CML Innovative Technologies stock available at utmel
1最小包装量--
CMX644AP4详情
CML Innovative Technologies CMX644AP4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
24
Type of electric connection
Plug-in connection others
Degree of protection (IP)
IP67
Type of control element
Other
Package Description
,
Package Style
IN-LINE
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
CMX644AP4
Package Shape
RECTANGULAR
Manufacturer
Mx Com Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MX COM INC
Risk Rank
5.83
Part Package Code
DIP
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
引脚数量
24
JESD-30代码
R-PDIP-T24
资历状况
不合格
通信IC类型
MODEM
达到SVHC
unknown
CMX644AP4拓展信息







哦! 它是空的。