CML Innovative Technologies CMX644P4
- 收藏
- 对比
CMX644P4
491-CMX644P4
无类别的
--
大陆
立即发货

CMX644P4 datasheet pdf and Unclassified product details from CML Innovative Technologies stock available at utmel
1最小包装量--
CMX644P4详情
CML Innovative Technologies CMX644P4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
24
Manufacturer
TANSITOR ELECTRONICS COMPANY
RoHS
YES
Package Description
,
Package Style
IN-LINE
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
CMX644P4
Package Shape
RECTANGULAR
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MX COM INC
Risk Rank
5.83
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
JESD-30代码
R-PDIP-T24
资历状况
不合格
通信IC类型
MODEM
达到SVHC
unknown
CMX644P4拓展信息







哦! 它是空的。