CML Innovative Technologies CMX868AE2
- 收藏
- 对比
CMX868AE2
491-CMX868AE2
集成电路(IC)
--
大陆
立即发货

LOW POWER V.22 BIS MODEM
1最小包装量--
CMX868AE2详情
CML Innovative Technologies CMX868AE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CMX868AE2
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
CML MICROCIRCUITS LTD
Part Package Code
TSSOP
Package Description
,
Risk Rank
5.3
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
24
资历状况
不合格
CMX868AE2拓展信息
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies







哦! 它是空的。