CML Innovative Technologies L-43YD
- 收藏
- 对比
L-43YD
491-L-43YD
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

L-43YD datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from CML Innovative Technologies stock available at utmel
1最小包装量--
L-43YD详情
CML Innovative Technologies L-43YD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
通孔
Package Height
6
PCB changed
2
零件状态
活跃
引脚数量
2
直径
4.6
L-43YD拓展信息
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies







哦! 它是空的。