CML Innovative Technologies MX909ADW
- 收藏
- 对比
MX909ADW
491-MX909ADW
集成电路(IC)
--
大陆
立即发货

MX909ADW datasheet pdf and Integrated Circuits (ICs) product details from CML Innovative Technologies stock available at utmel
1最小包装量--
MX909ADW详情
CML Innovative Technologies MX909ADW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
24
Manufacturer Part Number
MX909ADW
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MX COM INC
Part Package Code
SOIC
Package Description
,
Risk Rank
5.08
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
引脚数量
24
JESD-30代码
R-PDSO-G24
资历状况
不合格
通信IC类型
MODEM-SUPPORT CIRCUIT
MX909ADW拓展信息
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies
CML Innovative Technologies







哦! 它是空的。