CML Microcircuits CMX865A
- 收藏
- 对比
CMX865A
492-CMX865A
无类别的
--
大陆
立即发货

CMX865A datasheet pdf and Unclassified product details from CML Microcircuits stock available at utmel
1最小包装量--
CMX865A详情
CML Microcircuits CMX865A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Grey
Degree of protection (NEMA)
13
Degree of protection (IP)
IP67/IP69K
Construction type lens
Round
Material front ring
Metal
Manufacturer Part Number
CMX865A
Manufacturer
CML Microcircuits Plc
Part Life Cycle Code
活跃
Ihs Manufacturer
CML MICROCIRCUITS LTD
Risk Rank
5.6
通信IC类型
MODEM
达到SVHC
compliant
CMX865A拓展信息







哦! 它是空的。